TE Connectivity Circular Connector, Receptacle, 8-3, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/74R803N

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-3, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-3, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-3, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T6198 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-3, Jam Nut; Military Specification Deutsch - Te Connectivity
96T6198
Circular Connector, Receptacle, 8-3, Jam Nut; Military Specification Deutsch - Te Connectivity 96T6198
CIRCULAR CONNECTOR, RECEPTACLE, 8-3, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-3, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6198
Product Name Circular Connector, Receptacle, 8-3, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Turret Connectors - 36-11112-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers