TE Connectivity Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/74R2443Y-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T6165 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity
96T6165
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity 96T6165
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6165
Product Name Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details