TE Connectivity Circular Connector, Receptacle, 22-12, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/74R22128-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 22-12, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 22-12, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 22-12, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T6123 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 22-12, Jam Nut; Military Specification Deutsch - Te Connectivity
96T6123
Circular Connector, Receptacle, 22-12, Jam Nut; Military Specification Deutsch - Te Connectivity 96T6123
CIRCULAR CONNECTOR, RECEPTACLE, 22-12, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 22-12, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T6123
Product Name Circular Connector, Receptacle, 22-12, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products