TE Connectivity Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/74R10059-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1810 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1810
Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1810
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27W1810
Product Name Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FL4B-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details