TE Connectivity Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/74R10058-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1808 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1808
Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1808
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27W1808
Product Name Circular Connector, Receptacle, 5 Position, 10-5, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y34M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 8023D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details