TE Connectivity Circular Connector, Receptacle, 2 Position, 10-2, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/74R10028

Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 2 Position, 10-2, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1795 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, 10-2, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1795
Circular Connector, Receptacle, 2 Position, 10-2, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1795
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27W1795
Product Name Circular Connector, Receptacle, 2 Position, 10-2, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products