TE Connectivity Circular Connector, Receptacle, 3 Position, 8-3, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73W803N

Description
M83723B 3C 3#20 SKT RECP
Request a Quote
Description
M83723B 3C 3#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch M83723/73W803N - PEI-Genesis
Philadelphia, PA, United States
M83723B 3C 3#20 SKT RECP

M83723B 3C 3#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 3 Position, 8-3, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W2410 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, 8-3, Jam Nut; Military Specification Deutsch - Te Connectivity
07W2410
Circular Connector, Receptacle, 3 Position, 8-3, Jam Nut; Military Specification Deutsch - Te Connectivity 07W2410
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 8-3, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, 8-3, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch M83723/73W803N 07W2410
Product Name Circular Connector, Receptacle, 3 Position, 8-3, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMVV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF019 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details