TE Connectivity Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73W24576

Description
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W2392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity
07W2392
Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity 07W2392
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2392
Product Name Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details