TE Connectivity Circular Connector, Receptacle, 25 Position, 20-25, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73W2025N

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25 Position, 20-25, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W2352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25 Position, 20-25, Jam Nut; Military Specification Deutsch - Te Connectivity
07W2352
Circular Connector, Receptacle, 25 Position, 20-25, Jam Nut; Military Specification Deutsch - Te Connectivity 07W2352
CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2352
Product Name Circular Connector, Receptacle, 25 Position, 20-25, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details