TE Connectivity Circular Connector, Receptacle, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73W2016N-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-16, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-16, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T5978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity
96T5978
Circular Connector, Receptacle, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity 96T5978
CIRCULAR CONNECTOR, RECEPTACLE, 20-16, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20-16, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5978
Product Name Circular Connector, Receptacle, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data