TE Connectivity Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73W16248-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T5976 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity
96T5976
Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity 96T5976
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5976
Product Name Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details