TE Connectivity Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73W16246

Description
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1785 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1785
Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1785
CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 24 POSITION, 16-24, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27W1785
Product Name Circular Connector, Receptacle, 24 Position, 16-24, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEJ.3B.316.CLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 8.0 amps
View Details