TE Connectivity Circular Connector, Receptacle, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73W1412Y-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity - 46W5172 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity
46W5172
Circular Connector, Receptacle, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity 46W5172
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14-12, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Insert Arrangement:14-12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46W5172
Product Name Circular Connector, Receptacle, 14-12, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details