TE Connectivity Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73R24618-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T5962 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity
96T5962
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity 96T5962
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5962
Product Name Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details