TE Connectivity Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73R2457Y

Description
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W2337 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity
07W2337
Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity 07W2337
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2337
Product Name Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Block Wire Ferrules - 1920-1828-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers