TE Connectivity Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73R2457Y-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:57Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:57Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T5953 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity
96T5953
Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity 96T5953
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:57Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:57Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5953
Product Name Circular Connector, Receptacle, 57 Position, 24-57, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-38999 III - 59560MN3RG - Powell Electronics, Inc.
Specs
Connector Type Military Connector
Gender Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details