TE Connectivity Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73R24437-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T5949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity
96T5949
Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity 96T5949
CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 43 POSITION, 24-43, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5949
Product Name Circular Connector, Receptacle, 43 Position, 24-43, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products