TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73R22557-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T5931 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity
96T5931
Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity 96T5931
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5931
Product Name Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-30202PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Ribbon Cable Connectors - 1658621-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers