TE Connectivity Circular Connector, Receptacle, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73R2016Y-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-16, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-16, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T5871 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity
96T5871
Circular Connector, Receptacle, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity 96T5871
CIRCULAR CONNECTOR, RECEPTACLE, 20-16, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20-16, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Arrangement:20-16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5871
Product Name Circular Connector, Receptacle, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNF08-S3LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
Circular Connector Accessories - 1124-1155-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details