TE Connectivity Circular Connector, Receptacle, 2 Position, 10-20, Jam Nut; Military Specification Deutsch - Te Connectivity M83723/73R10209

Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-20, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-20, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 2 Position, 10-20, Jam Nut; Military Specification Deutsch - Te Connectivity - 44W2993 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, 10-20, Jam Nut; Military Specification Deutsch - Te Connectivity
44W2993
Circular Connector, Receptacle, 2 Position, 10-20, Jam Nut; Military Specification Deutsch - Te Connectivity 44W2993
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-20, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-20, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44W2993
Product Name Circular Connector, Receptacle, 2 Position, 10-20, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details