TE Connectivity Circular, Receptacle, Size 8, 3Pos, Pin; Military Specification Deutsch - Te Connectivity M83723/72W8038

Description
CIRCULAR, RECEPTACLE, SIZE 8, 3POS, PIN; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 8, 3POS, PIN; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 8, 3Pos, Pin; Military Specification Deutsch - Te Connectivity - 96T5818 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 8, 3Pos, Pin; Military Specification Deutsch - Te Connectivity
96T5818
Circular, Receptacle, Size 8, 3Pos, Pin; Military Specification Deutsch - Te Connectivity 96T5818
CIRCULAR, RECEPTACLE, SIZE 8, 3POS, PIN; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 8, 3POS, PIN; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5818
Product Name Circular, Receptacle, Size 8, 3Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101Y02L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details