TE Connectivity Circular Connector, Receptacle, 61 Position, 24-61, Wall; Military Specification Deutsch - Te Connectivity M83723/72W24619

Description
M83723B 61C 61#20 PIN RECP
Request a Quote
Description
M83723B 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch M83723/72W24619 - PEI-Genesis
Philadelphia, PA, United States
M83723B 61C 61#20 PIN RECP

M83723B 61C 61#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 61 Position, 24-61, Wall; Military Specification Deutsch - Te Connectivity - 96T5810 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 61 Position, 24-61, Wall; Military Specification Deutsch - Te Connectivity
96T5810
Circular Connector, Receptacle, 61 Position, 24-61, Wall; Military Specification Deutsch - Te Connectivity 96T5810
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch M83723/72W24619 96T5810
Product Name Circular Connector, Receptacle, 61 Position, 24-61, Wall; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1734-1-2349180-3TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 10 to 12 AWG
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details