TE Connectivity Circular Connector, Receptacle, 41 Position, 20-41, Wall; Military Specification Deutsch - Te Connectivity M83723/72W2041N

Description
M83723B 41C 41#20 PIN RECP
Request a Quote
Description
M83723B 41C 41#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch M83723/72W2041N - PEI-Genesis
Philadelphia, PA, United States
M83723B 41C 41#20 PIN RECP

M83723B 41C 41#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 41 Position, 20-41, Wall; Military Specification Deutsch - Te Connectivity - 96T5724 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 20-41, Wall; Military Specification Deutsch - Te Connectivity
96T5724
Circular Connector, Receptacle, 41 Position, 20-41, Wall; Military Specification Deutsch - Te Connectivity 96T5724
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 20-41, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 20-41, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch M83723/72W2041N 96T5724
Product Name Circular Connector, Receptacle, 41 Position, 20-41, Wall; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Connectors - 1345G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details