TE Connectivity Circular Connector, Receptacle, 10 Position, 16-10, Wall; Military Specification Deutsch - Te Connectivity M83723/72W16109-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 16-10, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 16-10, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10 Position, 16-10, Wall; Military Specification Deutsch - Te Connectivity - 27W1765 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, 16-10, Wall; Military Specification Deutsch - Te Connectivity
27W1765
Circular Connector, Receptacle, 10 Position, 16-10, Wall; Military Specification Deutsch - Te Connectivity 27W1765
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 16-10, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 16-10, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27W1765
Product Name Circular Connector, Receptacle, 10 Position, 16-10, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Plug/Receptacle - 51544430 - Radwell International
Specs
Gender Female / Jack
View Details
Circular Connector Adapters - 2171-NEDY-L2R1-V1-M12G5-N-M12G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details