TE Connectivity Circular Connector, Receptacle, 12 Position, 12-12, Wall; Military Specification Deutsch - Te Connectivity M83723/72W12126

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Military Specification Deutsch - Te Connectivity - 96T5592 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Military Specification Deutsch - Te Connectivity
96T5592
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Military Specification Deutsch - Te Connectivity 96T5592
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5592
Product Name Circular Connector, Receptacle, 12 Position, 12-12, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-TC3-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Shunts, Jumpers - 36-1462L-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details