TE Connectivity Circular Connector, Receptacle, 5 Position, 10-5, Wall; Military Specification Deutsch - Te Connectivity M83723/72W10059-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Military Specification Deutsch - Te Connectivity - 96T5555 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Military Specification Deutsch - Te Connectivity
96T5555
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Military Specification Deutsch - Te Connectivity 96T5555
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Coupling Style:Bayonet; Insert Arrangement:10-5RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5555
Product Name Circular Connector, Receptacle, 5 Position, 10-5, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7926A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details