TE Connectivity Circular Connector, Receptacle, 12 Position, 12-12, Wall; Military Specification Deutsch - Te Connectivity M83723/72R1212N-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Military Specification Deutsch - Te Connectivity - 96T5313 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Military Specification Deutsch - Te Connectivity
96T5313
Circular Connector, Receptacle, 12 Position, 12-12, Wall; Military Specification Deutsch - Te Connectivity 96T5313
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 12-12, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5313
Product Name Circular Connector, Receptacle, 12 Position, 12-12, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CRC.M26.GLL.C72VZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 2.0 amps
View Details
2 suppliers
Cable Connectors - NCN-MG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plug socket - NTSD-GD-9-M12-5POL-RK - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
3 suppliers