TE Connectivity Circular Connector, Receptacle, 6 Position, 10-6, Wall; Military Specification Deutsch - Te Connectivity M83723/72R10066-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6 Position, 10-6, Wall; Military Specification Deutsch - Te Connectivity - 96T5281 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, 10-6, Wall; Military Specification Deutsch - Te Connectivity
96T5281
Circular Connector, Receptacle, 6 Position, 10-6, Wall; Military Specification Deutsch - Te Connectivity 96T5281
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5281
Product Name Circular Connector, Receptacle, 6 Position, 10-6, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U237D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details