TE Connectivity Circular Connector, Receptacle, 5 Position, 10-5, Wall; Military Specification Deutsch - Te Connectivity M83723/72R1005Y

Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Military Specification Deutsch - Te Connectivity - 96T5266 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Military Specification Deutsch - Te Connectivity
96T5266
Circular Connector, Receptacle, 5 Position, 10-5, Wall; Military Specification Deutsch - Te Connectivity 96T5266
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 10-5, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5266
Product Name Circular Connector, Receptacle, 5 Position, 10-5, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details