TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, Wall; Military Specification Deutsch - Te Connectivity M83723/71W2255Y-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 55 Position, 22-55, Wall; Military Specification Deutsch - Te Connectivity - 96T5218 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, Wall; Military Specification Deutsch - Te Connectivity
96T5218
Circular Connector, Receptacle, 55 Position, 22-55, Wall; Military Specification Deutsch - Te Connectivity 96T5218
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5218
Product Name Circular Connector, Receptacle, 55 Position, 22-55, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 1734-1-2392563-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
PC Pin, Single Post Connectors - 36-1360-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details