TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Wall; Military Specification Deutsch - Te Connectivity M83723/71W20399

Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Military Specification Deutsch - Te Connectivity - 07W2256 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Military Specification Deutsch - Te Connectivity
07W2256
Circular Connector, Receptacle, 39 Position, 20-39, Wall; Military Specification Deutsch - Te Connectivity 07W2256
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2256
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products