TE Connectivity Circular Connector, Receptacle, 32 Position, 20-32, Wall; Military Specification Deutsch - Te Connectivity M83723/71W20329-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 20-32, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 20-32, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 32 Position, 20-32, Wall; Military Specification Deutsch - Te Connectivity - 96T5180 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 32 Position, 20-32, Wall; Military Specification Deutsch - Te Connectivity
96T5180
Circular Connector, Receptacle, 32 Position, 20-32, Wall; Military Specification Deutsch - Te Connectivity 96T5180
CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 20-32, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 32 POSITION, 20-32, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5180
Product Name Circular Connector, Receptacle, 32 Position, 20-32, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1811-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details