TE Connectivity Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity M83723/71W20258-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity - 96T5167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity
96T5167
Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity 96T5167
CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5167
Product Name Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details