TE Connectivity Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity M83723/71W20256-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity - 96T5165 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity
96T5165
Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity 96T5165
CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25 POSITION, 20-25, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5165
Product Name Circular Connector, Receptacle, 25 Position, 20-25, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details