TE Connectivity Circular Connector, Receptacle, 14 Position, 18-14, Wall; Military Specification Deutsch - Te Connectivity M83723/71W18146

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Military Specification Deutsch - Te Connectivity - 96T5137 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Military Specification Deutsch - Te Connectivity
96T5137
Circular Connector, Receptacle, 14 Position, 18-14, Wall; Military Specification Deutsch - Te Connectivity 96T5137
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, 18-14, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5137
Product Name Circular Connector, Receptacle, 14 Position, 18-14, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details