TE Connectivity Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity M83723/71W14076

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity - 96T5087 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity
96T5087
Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity 96T5087
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, 14-7, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5087
Product Name Circular Connector, Receptacle, 7 Position, 14-7, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111107 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2437-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details