TE Connectivity Circular Connector, Receptacle, 2 Position, 10-2, Wall; Military Specification Deutsch - Te Connectivity M83723/71W10026

Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 2 Position, 10-2, Wall; Military Specification Deutsch - Te Connectivity - 07W2192 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, 10-2, Wall; Military Specification Deutsch - Te Connectivity
07W2192
Circular Connector, Receptacle, 2 Position, 10-2, Wall; Military Specification Deutsch - Te Connectivity 07W2192
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, 10-2, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2192
Product Name Circular Connector, Receptacle, 2 Position, 10-2, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201V16L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details