TE Connectivity Circular Connector, Receptacle, 57 Position, 24-57, Wall; Military Specification Deutsch - Te Connectivity M83723/71R2457N-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 57 Position, 24-57, Wall; Military Specification Deutsch - Te Connectivity - 96T5013 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 57 Position, 24-57, Wall; Military Specification Deutsch - Te Connectivity
96T5013
Circular Connector, Receptacle, 57 Position, 24-57, Wall; Military Specification Deutsch - Te Connectivity 96T5013
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T5013
Product Name Circular Connector, Receptacle, 57 Position, 24-57, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0037-16TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details