TE Connectivity Circular Connector, Receptacle, 57 Position, 24-57, Wall; Military Specification Deutsch - Te Connectivity M83723/71R24577

Description
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 57 Position, 24-57, Wall; Military Specification Deutsch - Te Connectivity - 07W2177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 57 Position, 24-57, Wall; Military Specification Deutsch - Te Connectivity
07W2177
Circular Connector, Receptacle, 57 Position, 24-57, Wall; Military Specification Deutsch - Te Connectivity 07W2177
CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, WALL; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 57 POSITION, 24-57, WALL; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W2177
Product Name Circular Connector, Receptacle, 57 Position, 24-57, Wall; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Circular Connector Contact Inserts - 1103427-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Panel Mount
View Details
2 suppliers
Cable Connectors - NCB-MCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details