General Purpose Relays M83536/6-017M
POWER RELAY, 4PDT, 28VDC, 5A, THT; Contact Configuration:4PDT; Coil Voltage:28VDC; Contact Current:5A; Product Range:FCB-405 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:PC Pin RoHS Compliant: No
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | M83536/6-017M | 26M8478 |
| Product Name | General Purpose Relays | Power Relay, 4Pdt, 28Vdc, 5A, Tht; Contact Configuration Cii Te Connectivity |
| Relay Type | General |