TE Connectivity Cable Assy, Micro-D Rcpt-Free End, 18; Connector To Connector Microdot Te Connectivity M83513/04-D03N

Description
CABLE ASSY, MICRO-D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Position s; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Unjacketed RoHS Compliant: Yes
Description
CABLE ASSY, MICRO-D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Position s; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Unjacketed RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Micro-D Rcpt-Free End, 18; Connector To Connector Microdot Te Connectivity - 73AH7446 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro-D Rcpt-Free End, 18; Connector To Connector Microdot Te Connectivity
73AH7446
Cable Assy, Micro-D Rcpt-Free End, 18; Connector To Connector Microdot Te Connectivity 73AH7446
CABLE ASSY, MICRO-D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Position s; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Unjacketed RoHS Compliant: Yes

CABLE ASSY, MICRO-D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:25Positions; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Unjacketed RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AH7446
Product Name Cable Assy, Micro-D Rcpt-Free End, 18; Connector To Connector Microdot Te Connectivity
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details