TE Connectivity Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Microdot Te Connectivity M83513/03-B03N

Description
CABLE ASSY, MICRO-D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:15Position s; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Unjacketed RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, MICRO-D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:15Position s; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Unjacketed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Microdot Te Connectivity - 73AH7445 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Microdot Te Connectivity
73AH7445
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Microdot Te Connectivity 73AH7445
CABLE ASSY, MICRO-D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:15Position s; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Unjacketed RoHS Compliant: Yes

CABLE ASSY, MICRO-D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:15Positions; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Unjacketed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AH7445
Product Name Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Microdot Te Connectivity
Cable Length 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-SMSM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Fine Wire Stranded - 86023370 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details