TE Connectivity M83513/01-Cn, Mcks-N1-B-21Ps Microdot - Te Connectivity M83513/01-CN

Description
M83513/01-CN, MCKS-N1-B-21PS
Datasheet
Description
M83513/01-CN, MCKS-N1-B-21PS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M83513/01-Cn, Mcks-N1-B-21Ps Microdot - Te Connectivity - 35AC3046 - Newark, An Avnet Company
Chicago, IL, United States
M83513/01-Cn, Mcks-N1-B-21Ps Microdot - Te Connectivity
35AC3046
M83513/01-Cn, Mcks-N1-B-21Ps Microdot - Te Connectivity 35AC3046
M83513/01-CN, MCKS-N1-B-21PS

M83513/01-CN, MCKS-N1-B-21PS

Supplier's Site
Micro D Sub Conn, Plug, 21Pos/solder Cup; D Sub Connector Type Te Connectivity - 72AJ5715 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Conn, Plug, 21Pos/solder Cup; D Sub Connector Type Te Connectivity
72AJ5715
Micro D Sub Conn, Plug, 21Pos/solder Cup; D Sub Connector Type Te Connectivity 72AJ5715
MICRO D SUB CONN, PLUG, 21POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL- 83513 Series; No. of Contacts:21Contacts; D Sub Shell Size:Micro D; Contact Termination Type:Solder Cup RoHS Compliant: Yes

MICRO D SUB CONN, PLUG, 21POS/SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL- 83513 Series; No. of Contacts:21Contacts; D Sub Shell Size:Micro D; Contact Termination Type:Solder Cup RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 35AC3046 72AJ5715
Product Name M83513/01-Cn, Mcks-N1-B-21Ps Microdot - Te Connectivity Micro D Sub Conn, Plug, 21Pos/solder Cup; D Sub Connector Type Te Connectivity
Connector Type D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products