TE Connectivity No. Of Contacts Amp - Te Connectivity M83513/01-BC.

Description
No. of Contacts:15Contacts; Gender:Plug; Product Range:MCKS Series; Contact Termination Type:Solder Cup; Connector Mounting:Through Hole Mount; Contact Plating:-; Contact Material:- RoHS Compliant: No
Description
No. of Contacts:15Contacts; Gender:Plug; Product Range:MCKS Series; Contact Termination Type:Solder Cup; Connector Mounting:Through Hole Mount; Contact Plating:-; Contact Material:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 23AC7649 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
23AC7649
No. Of Contacts Amp - Te Connectivity 23AC7649
No. of Contacts:15Contacts; Gender:Plug; Product Range:MCKS Series; Contact Termination Type:Solder Cup; Connector Mounting:Through Hole Mount; Contact Plating:-; Contact Material:- RoHS Compliant: No

No. of Contacts:15Contacts; Gender:Plug; Product Range:MCKS Series; Contact Termination Type:Solder Cup; Connector Mounting:Through Hole Mount; Contact Plating:-; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AC7649
Product Name No. Of Contacts Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1354-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details