TE Connectivity Micro D Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity M83513/01-AC

Description
MICRO D CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount
Description
MICRO D CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount

Suppliers

Company
Product
Description
Supplier Links
Micro D Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity - 73AH7439 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity
73AH7439
Micro D Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity 73AH7439
MICRO D CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount

MICRO D CONN, PLUG, 9POS, SOLDER CUP; D Sub Connector Type:Micro D; Gender:Plug; Product Range:MIL-DTL-83513 Series; No. of Contacts:9Contacts; D Sub Shell Size:-; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73AH7439
Product Name Micro D Conn, Plug, 9Pos, Solder Cup; D Sub Connector Type Microdot - Te Connectivity
Connector Type D-Sub Connector; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
“N Series, Female to Female, Adapter - 9312 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details