TE Connectivity Hook-Up Wire, 22Awg, White, 100M; Jacket Material Raychem Te Connectivity M81044/9-22-9

Description
HOOK-UP WIRE, 22AWG, WHITE, 100M; Jacket Material:PVDF; Jacket Colour:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 34AWG; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 22AWG, WHITE, 100M; Jacket Material:PVDF; Jacket Colour:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 34AWG; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, White, 100M; Jacket Material Raychem Te Connectivity - 50AC6267 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, White, 100M; Jacket Material Raychem Te Connectivity
50AC6267
Hook-Up Wire, 22Awg, White, 100M; Jacket Material Raychem Te Connectivity 50AC6267
HOOK-UP WIRE, 22AWG, WHITE, 100M; Jacket Material:PVDF; Jacket Colour:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 34AWG; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, WHITE, 100M; Jacket Material:PVDF; Jacket Colour:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:19 x 34AWG; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6267
Product Name Hook-Up Wire, 22Awg, White, 100M; Jacket Material Raychem Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Coaxial Cables (RF) - 484-0026G8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details