TE Connectivity Hook-Up Wire, 16Awg, Black, Per Ft; Jacket Material Te Connectivity M81044/12-16-0

Description
HOOK-UP WIRE, 16AWG, BLACK, PER FT; Jacket Material:Polyalkene; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 29AWG RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 16AWG, BLACK, PER FT; Jacket Material:Polyalkene; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 29AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Black, Per Ft; Jacket Material Te Connectivity - 21T3537 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Black, Per Ft; Jacket Material Te Connectivity
21T3537
Hook-Up Wire, 16Awg, Black, Per Ft; Jacket Material Te Connectivity 21T3537
HOOK-UP WIRE, 16AWG, BLACK, PER FT; Jacket Material:Polyalkene; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 29AWG RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, BLACK, PER FT; Jacket Material:Polyalkene; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:19 x 29AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21T3537
Product Name Hook-Up Wire, 16Awg, Black, Per Ft; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details