TE Connectivity Relay, Spdt, 115Vac, 28Vdc, 25A; Contact Configuration Cii Te Connectivity M6106/19-019

Description
RELAY, SPDT, 115VAC, 28VDC, 25A; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:28VDC; CONTACT CURRENT:25A; PRODUCT RANGE:FCA SERIES; RELAY MOUNTING:PANEL; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:115VAC; RELAY TERMINALS:SOLDER ROHS COMPLIANT: NO
Datasheet
Description
RELAY, SPDT, 115VAC, 28VDC, 25A; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:28VDC; CONTACT CURRENT:25A; PRODUCT RANGE:FCA SERIES; RELAY MOUNTING:PANEL; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:115VAC; RELAY TERMINALS:SOLDER ROHS COMPLIANT: NO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 115Vac, 28Vdc, 25A; Contact Configuration Cii Te Connectivity - 30AC6911 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 115Vac, 28Vdc, 25A; Contact Configuration Cii Te Connectivity
30AC6911
Relay, Spdt, 115Vac, 28Vdc, 25A; Contact Configuration Cii Te Connectivity 30AC6911
RELAY, SPDT, 115VAC, 28VDC, 25A; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:28VDC; CONTACT CURRENT:25A; PRODUCT RANGE:FCA SERIES; RELAY MOUNTING:PANEL; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:115VAC; RELAY TERMINALS:SOLDER ROHS COMPLIANT: NO

RELAY, SPDT, 115VAC, 28VDC, 25A; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:28VDC; CONTACT CURRENT:25A; PRODUCT RANGE:FCA SERIES; RELAY MOUNTING:PANEL; COIL TYPE:NON LATCHING; CONTACT VOLTAGE VAC:115VAC; RELAY TERMINALS:SOLDER ROHS COMPLIANT: NO

Supplier's Site
General Purpose Relays - M6106/19-019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
M6106/19-019
General Purpose Relays M6106/19-019
General Purpose Relays 28V 25A 1 Form C (SPDT) 1 CO

General Purpose Relays 28V 25A 1 Form C (SPDT) 1 CO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 30AC6911 M6106/19-019
Product Name Relay, Spdt, 115Vac, 28Vdc, 25A; Contact Configuration Cii Te Connectivity General Purpose Relays
Mounting Panel; PANEL
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Socket without relay - 788-108 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details