TE Connectivity Product Range Amp Te Connectivity M55302/129-09.

Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No
Description
Product Range:-; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 27AC9730 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
27AC9730
Product Range Amp Te Connectivity 27AC9730
Product Range:-; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

Product Range:-; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Solder; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 27AC9730
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
1 1/4
Specs
Product Type IC Socket
View Details