"LABEL TAMPR PRF 0.75""X0.75"" 1=20"
TAMPER EVIDENT SECURITY LABELS, VINYL, RED/WHITE, 19.1MM DIAMETER; Label Type:Tamperproof; Label Height:-; Label Width:-; Label Diameter:19.1mm; Label Material:Vinyl; Label Legend:Warranty Void If Seal Is Broken; Pack Quantity:200 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | M5031W-ND | 29X4441 |
| Product Name | Labels, Stickers, Decals - Preprinted | Tamper Evident Security Labels, Vinyl, Red/white, 19.1Mm Diameter; Label Type Te Connectivity |
| Materials of Construction | Vinyl |